Cornell Dubilier GENERAL PURPOSE 103MWR630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
103MWR630K
GENERAL PURPOSE 103MWR630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Cap, 0.01Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor - 84M4076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor
84M4076
Cap, 0.01Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor 84M4076
CAP, 0.01UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.01UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 103MWR630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103MWR630K
Film Capacitors 103MWR630K
CAP FILM 10000PF 630VDC AXIAL

CAP FILM 10000PF 630VDC AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER WRAP & FILL, AXIAL, 0.01UF, 630WVDC, 220VAC, 6X1
70112216
CAPACITOR, METALLIZED POLYESTER WRAP & FILL, AXIAL, 0.01UF, 630WVDC, 220VAC, 6X1 70112216
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103MWR630K 84M4076 103MWR630K 70112216
Product Name GENERAL PURPOSE Cap, 0.01Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor Film Capacitors CAPACITOR, METALLIZED POLYESTER WRAP & FILL, AXIAL, 0.01UF, 630WVDC, 220VAC, 6X1
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details