The 104PPA850KD11 is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 0.1 µF, and a maximum surge voltage of 1200 V. The capacitor features a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and has a life expectancy of 100000 hours at 70°C under DC voltage. The unit has dimensions of 11 mm diameter by 34 mm length and uses double metallized polypropylene film with epoxy resin end coating and flame-retardant polyester tape (UL 94V0). It meets UL 501 and UL 94V0 flammability standards. Leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.1UF 10% 850VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPA850KD11 | 104PPA850KD11 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |