Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 63V 20% Product overview: 108CKE063M from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-108CKE063M can be used for catalog matching and distributor lookup.
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 149.2mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 63V
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 16X25 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 63V RADIAL
CAP ALUM 1000UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-108CKE063M | 1572-1055-ND | 2002-108CKE063M | 22405537 | 108CKE063M | 108CKE063M |
| Product Name | 1000uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |