The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The 101C293U040AD2B variant has a capacitance of 29,000 µF, a rated voltage of 40 Vdc, a case size of 1 3/8 inch diameter by 4 5/8 inch length, a 10-32 high post terminal, and an uninsulated can. It features a maximum ESR of 12.4 mΩ at 25 °C and a ripple current rating of 17.9 A at 85 °C. The part meets a 5,000-hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C293U040AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |