Cornell Dubilier Aluminum Electrolytic 101C343U050BJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc and capacitance of 34,000 µF. It features a 2 x 3 5/8 inch case size, a high-current stud terminal, and a maximum ESR of 8.6 mΩ at 120 Hz with a ripple current rating of 24.6 A at 85 °C. The capacitor has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes an extended cathode foil for improved heat dissipation and complies with endurance and shelf life tests under full load conditions.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc and capacitance of 34,000 µF. It features a 2 x 3 5/8 inch case size, a high-current stud terminal, and a maximum ESR of 8.6 mΩ at 120 Hz with a ripple current rating of 24.6 A at 85 °C. The capacitor has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes an extended cathode foil for improved heat dissipation and complies with endurance and shelf life tests under full load conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C343U050BJ2B
Aluminum Electrolytic 101C343U050BJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C343U050BJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details