The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications demanding low ESR and wide-temperature performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations, with a rated voltage of 50 Vdc and a capacitance of 35,000 µF. The part has a maximum ESR of 10.5 mΩ at 25 °C and a ripple current rating of 21.6 A at 85 °C. Its dimensions are 1 3/4 in diameter by 4 1/8 in length, and it uses a high post terminal. The capacitor meets a 5,000-hour load life at 105 °C under full load, with capacitance tolerance of -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C353U050EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |