The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction to ensure heat dissipation in all mounting orientations, a 5,000-hour load life at 105 °C, and ESR as low as 2.5 mΩ. This part is rated for 100 Vdc, has a capacitance of 1,200,000 µF, and is housed in a 3 in diameter by 7 5/8 in length can with a stud terminal. Ripple current at 85 °C is 70.7 A, and impedance at -55 °C does not exceed three times the value at +25 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction to ensure heat dissipation in all mounting orientations, a 5,000-hour load life at 105 °C, and ESR as low as 2.5 mΩ. This part is rated for 100 Vdc, has a capacitance of 1,200,000 µF, and is housed in a 3 in diameter by 7 5/8 in length can with a stud terminal. Ripple current at 85 °C is 70.7 A, and impedance at -55 °C does not exceed three times the value at +25 °C.