The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part has a capacitance of 45,000 µF, a rated voltage of 20 Vdc, and a maximum ESR of 13.5 mΩ at 25 °C with a ripple current capability of 15.7 A at 85 °C. It features a case size of 1 3/8 inches in diameter by 3 5/8 inches in length, with a high post terminal and standard insulation. The unit has a 5,000-hour load life at 105 °C and maintains over 90% of its capacitance at -40 °C. Its construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part has a capacitance of 45,000 µF, a rated voltage of 20 Vdc, and a maximum ESR of 13.5 mΩ at 25 °C with a ripple current capability of 15.7 A at 85 °C. It features a case size of 1 3/8 inches in diameter by 3 5/8 inches in length, with a high post terminal and standard insulation. The unit has a 5,000-hour load life at 105 °C and maintains over 90% of its capacitance at -40 °C. Its construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all mounting orientations.