Cornell Dubilier Aluminum Electrolytic 101C743U010AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with an operating temperature range of -55 °C to 105 °C. The part 101C743U010AB2B has a capacitance of 74,000 µF, a rated voltage of 10 Vdc, a case code of AB, and a high post terminal style. It measures 1 3/8 inches in diameter and 3 1/8 inches in length, with a maximum ESR of 14.6 mΩ at 25 °C and a ripple current rating of 14.2 A at 85 °C. It features Thermal-Pak™ extended cathode construction for optimal heat dissipation in all mounting orientations and a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with an operating temperature range of -55 °C to 105 °C. The part 101C743U010AB2B has a capacitance of 74,000 µF, a rated voltage of 10 Vdc, a case code of AB, and a high post terminal style. It measures 1 3/8 inches in diameter and 3 1/8 inches in length, with a maximum ESR of 14.6 mΩ at 25 °C and a ripple current rating of 14.2 A at 85 °C. It features Thermal-Pak™ extended cathode construction for optimal heat dissipation in all mounting orientations and a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C743U010AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C743U010AB2B
Aluminum Electrolytic 101C743U010AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C743U010AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details