Cornell Dubilier Aluminum Electrolytic 101C503U020EH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 101C503U020EH2B is a 50,000 µF, 20 Vdc unit with -10% +75% capacitance tolerance, measuring 1 3/4 inches in diameter and 2 5/8 inches in length, with a high post terminal. It has a maximum ESR of 17.7 mΩ at 25 °C and a ripple current rating of 14.2 A at 85 °C. The capacitor is rated for 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 101C503U020EH2B is a 50,000 µF, 20 Vdc unit with -10% +75% capacitance tolerance, measuring 1 3/4 inches in diameter and 2 5/8 inches in length, with a high post terminal. It has a maximum ESR of 17.7 mΩ at 25 °C and a ripple current rating of 14.2 A at 85 °C. The capacitor is rated for 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C503U020EH2B
Aluminum Electrolytic 101C503U020EH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C503U020EH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers