The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud mount with a M8 thread and a 2 x 2 5/8 inch case size, with a rated voltage of 10 Vdc and a capacitance of 110,000 µF. The part has a maximum ESR of 12.1 mΩ at 25 °C and can handle a ripple current of 18.6 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud mount with a M8 thread and a 2 x 2 5/8 inch case size, with a rated voltage of 10 Vdc and a capacitance of 110,000 µF. The part has a maximum ESR of 12.1 mΩ at 25 °C and can handle a ripple current of 18.6 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +75%.