The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a rated voltage of 200 Vdc, a capacitance of 120,000 µF, and a capacitance tolerance of -10% to +50%. The part features a 2 x 4 1/8 inch case size with a stud mount terminal and a thermal-pad-compatible can style. It achieves a maximum ESR of 6.0 mΩ at 25 °C and a ripple current rating of 30.9 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a rated voltage of 200 Vdc, a capacitance of 120,000 µF, and a capacitance tolerance of -10% to +50%. The part features a 2 x 4 1/8 inch case size with a stud mount terminal and a thermal-pad-compatible can style. It achieves a maximum ESR of 6.0 mΩ at 25 °C and a ripple current rating of 30.9 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.