The Type 101C aluminum electrolytic capacitor with part number 101C183U063AE2B is designed for high-ripple current applications requiring stable performance from -55 °C to 105 °C. It features a 1 3/8 inch diameter and 5 1/8 inch length, operates at 63 Vdc, and has a capacitance of 18,000 µF with a tolerance of -10% to +75%. Its maximum ESR at 25 °C is 12.0 mΩ and it supports a ripple current of 19.0 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life at 105 °C and full load. The terminal style is a high post, and the can style is standard insulation with a stud-mount design. Capacitance remains above 90% at -40 °C, and impedance ratio from -55 °C to +25 °C is limited to ≤3.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C183U063AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |