Cornell Dubilier Aluminum Electrolytic 101C673U050CC2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all orientations. The part 101C673U050CC2D is a 67,000 µF, 50 Vdc variant with a capacitance tolerance of -10% +50%, a maximum ESR of 5.4 mΩ at 25 °C, and a ripple current rating of 37.3 A at 85 °C. It has a 2 1/2 inch diameter and 4 1/8 inch length, with a high-current stud terminal and can-style mounting. The capacitor meets a 5,000 hour load life test at 105 °C and full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all orientations. The part 101C673U050CC2D is a 67,000 µF, 50 Vdc variant with a capacitance tolerance of -10% +50%, a maximum ESR of 5.4 mΩ at 25 °C, and a ripple current rating of 37.3 A at 85 °C. It has a 2 1/2 inch diameter and 4 1/8 inch length, with a high-current stud terminal and can-style mounting. The capacitor meets a 5,000 hour load life test at 105 °C and full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C673U050CC2D
Aluminum Electrolytic 101C673U050CC2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C673U050CC2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C682U075AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details