The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in all mounting orientations. The 101C374U016CF2D variant has a capacitance of 370,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 3.4 mΩ at 25 °C, and a ripple current rating of 51.6 A at 85 °C. It is housed in a 2 1/2 x 5 5/8 inch can with a high current can style and stud terminal. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load, with capacitance tolerance of -10% to +50%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM 16V POLAR
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C374U016CF2D | 101C374U016CF2D | 2002-101C374U016CF2D | 338-101C374U016CF2D-ND | 101C374U016CF2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 370000 microF | 370000 microF | 370000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |