The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud-mount termination with a 3 x 4 5/8 inch case size and a rated voltage of 40 Vdc. The part has a capacitance of 52,000 µF with a tolerance of -10% +75%, a maximum ESR of 9.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains >90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud-mount termination with a 3 x 4 5/8 inch case size and a rated voltage of 40 Vdc. The part has a capacitance of 52,000 µF with a tolerance of -10% +75%, a maximum ESR of 9.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains >90% capacitance at -40 °C.