The Type 101C aluminum electrolytic capacitor with part number 101C143U063BH2B is a 14,000 μF, 63 Vdc component in a 2 inch diameter by 2 5/8 inch length case with a high post terminal. It has a maximum ESR of 15.4 mΩ at 25 °C and a ripple current rating of 16.5 A at 85 °C. It operates within a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor with part number 101C143U063BH2B is a 14,000 μF, 63 Vdc component in a 2 inch diameter by 2 5/8 inch length case with a high post terminal. It has a maximum ESR of 15.4 mΩ at 25 °C and a ripple current rating of 16.5 A at 85 °C. It operates within a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C.