The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 101C164U010EJ2B is a 160,000 µF, 10 Vdc variant with a capacitance tolerance of -10% +75%, an ESR of 11.1 mΩ at 120 Hz, and a ripple current rating of 20.0 A at 85 °C. It measures 1 3/4 inch in diameter by 3 5/8 inch in length and uses a high current can style with a stud terminal. The capacitor has a rated load life of 5,000 hours at 105 °C and maintains over 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C164U010EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |