Cornell Dubilier Aluminum Electrolytic 101C114U040DJ2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C114U040DJ2D is a 110,000 µF, 40 Vdc variant with a 3 inch diameter and 3 5/8 inch length, offering a maximum ESR of 7.0 mΩ at 25 °C and a rated ripple current of 35.1 A at 85 °C. It uses a high current can style with a stud terminal. Capacitance tolerance is -10% to +75%, and it has a 5,000 hour endurance life at 105 °C under full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C114U040DJ2D is a 110,000 µF, 40 Vdc variant with a 3 inch diameter and 3 5/8 inch length, offering a maximum ESR of 7.0 mΩ at 25 °C and a rated ripple current of 35.1 A at 85 °C. It uses a high current can style with a stud terminal. Capacitance tolerance is -10% to +75%, and it has a 5,000 hour endurance life at 105 °C under full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C114U040DJ2D
Aluminum Electrolytic 101C114U040DJ2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C114U040DJ2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details