Cornell DubilierFilm Paper Film Capacitors105RSB152K2J
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 4.8 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 4.8 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 1 µF, and operating temperature range of -40°C to +85°C. It has a dv/dt rating of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The case dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. It meets the RSB temperature class and has an insulation resistance of 30 GΩ·µF minimum at 25°C with 300 VDC applied.
Datasheet Summary Powered by GS/AI
The 105RSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 1 µF, and operating temperature range of -40°C to +85°C. It has a dv/dt rating of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The case dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. It meets the RSB temperature class and has an insulation resistance of 30 GΩ·µF minimum at 25°C with 300 VDC applied.