Cornell Dubilier Film Paper Film Capacitors 124PSB302K4J

Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 7.6 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 7.6 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 124PSB302K4J is a radial lead, high-current, low-ESR pulse film capacitor with a DC voltage rating of 3000 V, capacitance of 0.12 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 7.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 13.5 A at 100 kHz and 70°C. The case dimensions are 41.5 mm × 40 mm × 20 mm, with a lead spacing of 10.2 mm and two coaxial terminals. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. The operating temperature range is from -40°C to +100°C, with a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 124PSB302K4J is a radial lead, high-current, low-ESR pulse film capacitor with a DC voltage rating of 3000 V, capacitance of 0.12 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 7.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 13.5 A at 100 kHz and 70°C. The case dimensions are 41.5 mm × 40 mm × 20 mm, with a lead spacing of 10.2 mm and two coaxial terminals. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. The operating temperature range is from -40°C to +100°C, with a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
124PSB302K4J
Film Paper Film Capacitors 124PSB302K4J
For New Design: Yes Capacitance: 120 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 7.6 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
  • For New Design: Yes
  • Capacitance: 120 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 7.6 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 40mm
  • Thickness: 20mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 124PSB302K4J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details