The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 101C224U020CD2D is a 220,000 µF, 200 Vdc variant with a 2 1/2 x 4 1/8 inch case size, a maximum ESR of 4.5 mΩ at 25 °C, and a rated ripple current of 42.3 A at 85 °C. It has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. The terminal style is a high-current stud, and the case includes a stud mount with a 1.25 inch thread. Capacitance tolerance is -10% to +50% for 200 Vdc units.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C224U020CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |