Cornell DubilierFilm Paper Film Capacitors105PSB122K4JA
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1000
ESR: 2.8 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1000
ESR: 2.8 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105PSB122K4JA is a radial lead, high-current, low-ESR film capacitor with a rated voltage of 1200 VDC and capacitance of 1 µF. It features a double metallized polypropylene construction, flame-retardant epoxy-coated plastic box (UL94V-0), and lead-free tinned copper leads. Its dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. The part supports a maximum dv/dt of 1000 V/µs, a maximum RMS ripple current of 2.8 A at +25℃, and a typical ESR of 2.8 mΩ at 100 kHz. It operates from -40℃ to +100℃, with a capacitance tolerance of ±10% and insulation resistance exceeding 30 GΩ per µF. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25℃.
Datasheet Summary Powered by GS/AI
The 105PSB122K4JA is a radial lead, high-current, low-ESR film capacitor with a rated voltage of 1200 VDC and capacitance of 1 µF. It features a double metallized polypropylene construction, flame-retardant epoxy-coated plastic box (UL94V-0), and lead-free tinned copper leads. Its dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. The part supports a maximum dv/dt of 1000 V/µs, a maximum RMS ripple current of 2.8 A at +25℃, and a typical ESR of 2.8 mΩ at 100 kHz. It operates from -40℃ to +100℃, with a capacitance tolerance of ±10% and insulation resistance exceeding 30 GΩ per µF. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25℃.