The 105PPA202KS is an axial leaded, high-voltage, high dv/dt film capacitor with a rated DC voltage of 2000 V, capacitance of 1.0 µF, and maximum RMS ripple current of 800 mA at 70°C. It has a maximum ESR of 3.7 mΩ at 100 kHz, dimensions of 37 mm in diameter by 59 mm in length, and operates within a temperature range of -55°C to +85°C. The capacitor uses a double metallized polypropylene film construction with a flame-retardant epoxy coating, and meets UL 501 and UL 94V0 standards. Self-inductance is less than 1 nH per mm of body and lead length, and insulation resistance is 30,000 MΩ·µF at 25°C. The part has a life expectancy of 100,000 hours at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance drift factor of less than 1.0% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPA202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |