The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part features a 3.000 inch diameter and 4.625 inch length, with a 1.25 inch stud terminal. It has a rated voltage of 200 Vdc, capacitance of 330 µF, and a capacitance tolerance of -10% to +50%. At 25 °C, its maximum ESR is 4.1 mΩ and maximum ripple current is 49.5 A at 120 Hz. The capacitor meets a 5,000 hour endurance life test at 105 °C under full load, with ≤1.5 √CV µA leakage current at 5 minutes. Its thermal design includes an extended cathode foil to manage heat flow in any mounting orientation.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part features a 3.000 inch diameter and 4.625 inch length, with a 1.25 inch stud terminal. It has a rated voltage of 200 Vdc, capacitance of 330 µF, and a capacitance tolerance of -10% to +50%. At 25 °C, its maximum ESR is 4.1 mΩ and maximum ripple current is 49.5 A at 120 Hz. The capacitor meets a 5,000 hour endurance life test at 105 °C under full load, with ≤1.5 √CV µA leakage current at 5 minutes. Its thermal design includes an extended cathode foil to manage heat flow in any mounting orientation.