The 105PPB630K is a radial leaded metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 1 µF. It has a case size of 42.5 mm length, 30 mm height, and 22 mm thickness, with a lead spacing of 37.5 mm and lead diameter of 1.0 mm. The capacitor operates within a temperature range of -55°C to +105°C, meets UL 94V-0 flammability standards, and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 50 MΩ.µF. The part is rated for high pulse current applications including SCR commutation and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Radial 6
1µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 1µF 630V
CAP FILM 1UF 10% 630VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105PPB630K | 105PPB630K-ND | 2002-105PPB630K | 105PPB630K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |