The 104PPB400K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 400 V, a capacitance of 0.1 µF, and features lead-free tinned copper terminals. The part is mounted radially with a case size of 18 mm × 14.5 mm × 8.5 mm and a lead spacing of 15 mm. It operates from -55°C to +105°C, complies with UL 94V-0 flame retardancy standards, and has a self-inductance of less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz and 25°C. The insulation resistance at 25°C is greater than 30,000 MΩ×µF. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.1UF 10% 400VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPB400K | 104PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |