The 105PPA152KS is an axial lead polypropylene film capacitor rated for 1500 VDC, with a capacitance of 1 µF, a maximumdv/dt of 14 V/µs, and a typical RMS ripple current of 625 mA at 70°C. It has an ESR of 4.2 mΩ at 100 kHz, dimensions of 30.5 mm in diameter and 59 mm in length, and operates within a temperature range of -55°C to +85°C. The capacitor features double metallized film construction, flame-retardant epoxy coating, and meets UL 94V-0 standards. It offers a capacitance tolerance of ±10% at 1 kHz and 25°C, with an insulation resistance of 30000 MΩ×µF and self-inductance less than 1 nH per mm of lead spacing. The expected lifetime is 100,000 hours at 70°C under DC bias and has a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1UF 10% 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105PPA152KS | 105PPA152KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF |