Cornell Dubilier Film Paper Film Capacitors 105PSB152K4J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB152K4J
Film Paper Film Capacitors 105PSB152K4J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB152K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB152K4J
Capacitors - Film Capacitors 105PSB152K4J
CAP FILM 1UF 10% 1.5KVDC RADIAL

CAP FILM 1UF 10% 1.5KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB152K4J 105PSB152K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers