The 104M48QH39 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It features a 0.1 µF capacitor in series with a 39 ohm resistor, rated for 1200 Vdc / 480 Vac, and is housed in a compact case measuring 40.6 mm in length, 16.3 mm in height, and 26.4 mm in width. The component operates from -55 °C to +85 °C at full rated voltage, uses a carbon composition resistor, and is coated with flame-retardant epoxy. It complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 1200V
ARC SUPPRESSION / SNUBBER NETWORK, QUENCHARC Q SERIES, 0.1UF, 20%, 39OHM, 2-WATT, 480V. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 104M48QH39 | 2002-104M48QH39 | 44879681 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |