Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 1UF 10% 100VDC AXIAL
CAPACITOR, FILM, PET, 1UF, 100V, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105MWR100K | 70111978 | 105MWR100K | 85K7676 |
| Product Name | GENERAL PURPOSE | Capacitor, Metallized Polyester, 1UF , 100V, 10%, 9.5X19 | Film Capacitors | Capacitor, Film, Pet, 1Uf, 100V, Axial; Dielectric Type Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |