The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C with low ESR down to 9.6 mΩ at 25 °C and ripple current up to 22.2 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, a rated voltage of 50 Vdc, capacitance of 27,000 µF with a tolerance of -10% +75%, and a case size of 2 in × 3 1/8 in with a high post terminal. The part has a 5,000-hour load life at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C with low ESR down to 9.6 mΩ at 25 °C and ripple current up to 22.2 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, a rated voltage of 50 Vdc, capacitance of 27,000 µF with a tolerance of -10% +75%, and a case size of 2 in × 3 1/8 in with a high post terminal. The part has a 5,000-hour load life at 105 °C under full load.