The 103PPR102KE is a radial metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.01 µF, and physical dimensions of 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, exhibits a dissipation factor of 0.04% at 1 kHz and 25°C, and has an insulation resistance of at least 100,000 MΩ. Its terminals are lead-free tinned copper, enclosed in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). Self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PPR102KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |