The 125HC2600K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.2 µF, a KVAR rating of 200, and a maximum RMS current of 450 A at 100 kHz. The maximum core temperature is +85°C, and the surface temperature limit is +45°C, above which the KVAR rating must be derated by 2.25%°C. The part has a maximum ESR of 74-134 mΩ at +25°C, a self-inductance of less than 3 nH, and is flame retardant to UL94V0. It is mounted in a 2SM6 terminal style with physical dimensions of 30.2 mm in breadth, 30 mm in height, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.2µF
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 10% 600VAC CHASS
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC2600K2SM6 | 2002-125HC2600K2SM6 | 1572-1827-ND | 125HC2600K2SM6 | 125HC2600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |