The 104M06QC47 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related devices. It combines a 0.1 µF capacitor with a 47 ohm carbon composition resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component features a flame-retardant epoxy coating, operates from -55°C to +85°C, and complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications. Dimensions are 27.4 mm in length, 9.9 mm in height, 16.7 mm in thickness, and 30.5 mm in lead spacing, with 0.8 mm lead diameter. It is part of the QUENCHARC series, which includes halogen-free construction for date codes 1807 and after.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104M06QC47 | 2002-104M06QC47 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester |
| Capacitance Range | 0.1000 microF | 0.1000 microF |