The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C with low ESR down to 7.5 mΩ at 25 °C. This part features a 2 1/2 x 3 1/8 inch size, a rated voltage of 16 Vdc, a capacitance of 160,000 µF, and a tolerance of -10% to +75%. It has a maximum ripple current of 28.9 A at 85 °C and a 5,000-hour load life at 105 °C. The case style is a high current can with a stud terminal and thermally conductive construction.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C with low ESR down to 7.5 mΩ at 25 °C. This part features a 2 1/2 x 3 1/8 inch size, a rated voltage of 16 Vdc, a capacitance of 160,000 µF, and a tolerance of -10% to +75%. It has a maximum ripple current of 28.9 A at 85 °C and a 5,000-hour load life at 105 °C. The case style is a high current can with a stud terminal and thermally conductive construction.