The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications from -55 °C to +105 °C. The 101C303U025AB2B variant has a capacitance of 30,000 µF, a rated voltage of 25 Vdc, and a case code AB, which corresponds to a diameter of 1 3/8 inches and a length of 3 1/8 inches with a high post terminal. It has a maximum ESR of 16.6 mΩ at 25 °C and a ripple current rating of 13.3 A at 85 °C, with a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% to +75%, and the thermal-pak™ extended cathode construction ensures balanced heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C303U025AB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |