The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a case code BB and a stud terminal, with a diameter of 2 inches and a length of 3 1/8 inches. It is rated for 30 Vdc, with a capacitance of 49,000 µF and a capacitance tolerance of -10% to +75%. Its maximum ESR at 120 Hz is 8.7 mΩ and it supports a ripple current of 23.3 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a case code BB and a stud terminal, with a diameter of 2 inches and a length of 3 1/8 inches. It is rated for 30 Vdc, with a capacitance of 49,000 µF and a capacitance tolerance of -10% to +75%. Its maximum ESR at 120 Hz is 8.7 mΩ and it supports a ripple current of 23.3 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C under full load.