The Type 101C aluminum electrolytic capacitor with part number 101C294U025DE2D is a 290 µF, 25 Vdc device with a capacitance tolerance of -10% +75%, a maximum ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 51.6 A at 85 °C. It has a 3-inch diameter and a 5 1/8-inch length, with a stud terminal and a can style designated as DE. The capacitor operates from -55 °C to 105 °C, features Thermal-Pak™ extended cathode construction for improved heat dissipation, and is rated for 5,000 hours of load life at 105 °C. The case dimensions and terminal style are specified for stud mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C294U025DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |