The 105AXZ050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1 µF, an ESR of 198.944 Ω at 120 Hz and +20°C, and a ripple current rating of 30 mA at 100 kHz and +105°C. It is housed in a 4 mm × 5.4 mm package. The part operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±20%, and meets a 2000-hour load life specification at 105°C with rated voltage. The product is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 1UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105AXZ050M | 105AXZ050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |