The 226SMH016M is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 22 µF, a maximum ESR of 15.07 Ω at 120 Hz and 20°C, and a ripple current rating of 39 mA at 105°C. It has a diameter of 5 mm and a height of 5.4 mm. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets the 1000-hour load life requirement at 105°C with rated voltage, with capacitance change limited to less than 25% of the initial value and dissipation factor not exceeding 200% of the specified maximum. Leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 1000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 22µF 16V
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SMH016M | 1572-1389-2-ND | 2002-226SMH016M | 226SMH016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |