The 337UVR2R5MEW is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It features a low ESR, high ripple current capability, and operates within a temperature range of -55°C to +105°C. The part has a capacitance of 330 µF, a rated voltage of 2.5 VDC, and a maximum ESR of 0.6029 Ω at 120 Hz and 17 mΩ at 100 kHz. Its maximum ripple current is 2900 mA at 100 kHz and +105°C. The capacitor is housed in a 6.3 mm diameter by 6 mm length cylindrical package. It meets specified load life and damp heat test criteria with capacitance change within ±20% and ESR under 150% of the maximum specified value after testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UVR2R5MEW | 337UVR2R5MEW | 337UVR2R5MEW |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |