The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring performance from -55 °C to +105 °C. This part has a 200 Vdc rated voltage, 130,000 µF capacitance, and a 2 x 4 5/8 inch case size with a stud terminal. It offers a maximum ESR of 5.9 mΩ at 25 °C and a ripple current rating of 32.5 A at 85 °C. The capacitor supports a 5,000-hour load life at 105 °C with a capacitance change of ±20% and a leakage current limit of 1.5√CV µA, not exceeding 4 mA after 5 minutes. Its extended cathode foil ensures consistent heat dissipation in all mounting orientations. Capacitance tolerance is -10% to +50% for 200 Vdc ratings. The part meets endurance and shelf life tests at 105 °C with no degradation in ESR, capacitance, or DC leakage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C134U020BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |