The 337XMPL002MG19X is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for 2 VDC with a capacitance of 270 µF and a tolerance of +20%/-35%. It measures 7.3 mm x 4.3 mm x 1.9 mm in the EIA G19 case size. The part has a maximum ESR of 0.3684 Ω at 100 kHz and supports a maximum ripple current of 3 A at 105°C. It operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. Leakage current is limited to 300% of the maximum specified value at 105°C under load life conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 2V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337XMPL002MG19X | 337XMPL002MG19X | 337XMPL002MG19X |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |