337SMH025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 330 µF, an ESR of 0.8038 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 220 mA at 105°C. It is housed in an 8 mm x 10.5 mm package and operates within a temperature range of -55°C to +105°C. The capacitor has a capacitance tolerance of +20% and meets 1000-hour load life and shelf life requirements at 85°C and 105°C. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 330µF 25V
Win Source Part Number: 1094407-337SMH025M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SMH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.417" (10.60mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 803.8mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier / Illinois Capacitor
Ripple Current @ Low Frequency: 220 mA @ 120 Hz
Ripple Current @ High Frequency: 330 mA @ 100 kHz
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 803.8mOhm @ 120Hz 1000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - SMD 330uF 25V 20% tol ELECTROLYTIC Product overview: 337SMH025M from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-337SMH025M can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337SMH025M | 2002-337SMH025M | 1094407-337SMH025M | 337SMH025M-ND | 58-337SMH025M | 337SMH025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 330uF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |