The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage of 250 Vdc. This part has a capacitance of 170,000 µF, a maximum ESR of 4.7 mΩ at 25 °C, and a ripple current rating of 41.6 A at 85 °C. It is housed in a 2.5-inch diameter by 4.5-inch length can with a stud mount terminal. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains impedance less than three times the 25 °C value at -55 °C. The case style is D for high current can, with double insulation and a standard stud terminal configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C174U025CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |