Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
CAP ALUM SCREW
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C232M100AA2A | 2002-101C232M100AA2A | 101C232M100AA2A-ND | 101C232M100AA2A |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2300 microF | |||
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 100 volts |