The Type 101C aluminum electrolytic capacitor with part number 101C123U063AJ2B is a 12,000 µF, 63 Vdc component with a capacitance tolerance of -10% +75%, featuring a low ESR of 17.1 mΩ at 25 °C and a ripple current rating of 14.0 A at 85 °C. It has a case size of 1 3/8 inches in diameter by 3 5/8 inches in length and uses a high post terminal with a standard can style. The capacitor operates over a temperature range of -55 °C to +105 °C and is designed for high-ripple current applications. It has a 5,000-hour load life at 105 °C with a 90% capacitance retention at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C123U063AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |