The MLP562M035EK0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a case length of 1.5 inches and a weight of 30 g typical, with a rated voltage of 35 Vdc and capacitance of 5600 µF. The part has a capacitance tolerance of ±20%, a maximum ESR of 90 mΩ at 120 Hz, and a rated ripple current of 3.4 A at 85 °C. It operates over a temperature range of -55°C to +85°C, with a 50-year life expectancy at +45 °C. The case is aluminum with welded terminals and mounting tabs, and it is suitable for heatsinking to double ripple current capability. The capacitor meets the endurance test of 2000 hours at full load at +85 °C and supports vibration up to 10g per MIL-STD-202 Method 204.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M035EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |