The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 30 Vdc and a capacitance of 36,000 µF. It features a 2-inch diameter and 2 5/8-inch length, equipped with a high post terminal and standard can style. The part exhibits an ESR of 12.8 mΩ at 120 Hz and a ripple current rating of 18.1 A at 85 °C. It includes Thermal-Pak™ extended cathode construction to ensure heat dissipation in all mounting orientations and is rated for 5,000 hours of load life at 105 °C under full load. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C363U030BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |